TelephoneStuff.com Leviton Fiber Optic Grip Single Eye, Closed Mesh, Single.. L8809

Description
All Fiber Optic Supoort Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single eye style grips afford lasting support for a wide variey of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.30-0.39" - Approx. Break Length: 300 - Bale Length: 4" - Mesh Length: 2.5"
Description
All Fiber Optic Supoort Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single eye style grips afford lasting support for a wide variey of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.30-0.39" - Approx. Break Length: 300 - Bale Length: 4" - Mesh Length: 2.5"

Suppliers

Company
Product
Description
Supplier Links
Leviton Fiber Optic Grip Single Eye, Closed Mesh, Single.. - L8809 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Fiber Optic Grip Single Eye, Closed Mesh, Single..
L8809
Leviton Fiber Optic Grip Single Eye, Closed Mesh, Single.. L8809
All Fiber Optic Supoort Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single eye style grips afford lasting support for a wide variey of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.30-0.39" - Approx. Break Length: 300 - Bale Length: 4" - Mesh Length: 2.5"

All Fiber Optic Supoort Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single eye style grips afford lasting support for a wide variey of applications where fiber optic cable is used.
Features:
- Cable Dia. Range: 0.30-0.39"
- Approx. Break Length: 300
- Bale Length: 4"
- Mesh Length: 2.5"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8809
Product Name Leviton Fiber Optic Grip Single Eye, Closed Mesh, Single..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Cable Glands - 1SNG601021R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details