TelephoneStuff.com Leviton Heavy Duty, Double Eye, Double Weave,.. L9715

Description
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 2.00-2.49" - Approx. Break Strength: 10,080 - Bale Length: 10" - Mesh Length: 37"
Description
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 2.00-2.49" - Approx. Break Strength: 10,080 - Bale Length: 10" - Mesh Length: 37"

Suppliers

Company
Product
Description
Supplier Links
Leviton Heavy Duty, Double Eye, Double Weave,.. - L9715 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Heavy Duty, Double Eye, Double Weave,..
L9715
Leviton Heavy Duty, Double Eye, Double Weave,.. L9715
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 2.00-2.49" - Approx. Break Strength: 10,080 - Bale Length: 10" - Mesh Length: 37"

Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2".
Features:
- Cable Dia. Range: 2.00-2.49"
- Approx. Break Strength: 10,080
- Bale Length: 10"
- Mesh Length: 37"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9715
Product Name Leviton Heavy Duty, Double Eye, Double Weave,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2705220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.4724 to 0.7087 inch (12 to 18 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Mutiple Holes and Flat Hole Nylon Cable Gland - MIV-MHCABLEGLAND - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4249696 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details