TelephoneStuff.com Leviton Bus-Drop Accessories, Safety Springs, 7.50".. L7997

Description
Safety Springs are used with Bus-Drop Grips to relieve sudden strains on the cable system. To use with single eye-type grips, disassemble drawbar from coil, place through the eye, and replace the drawbar. Features: - Zinc Plated max. load 40 lbs. - Length: 7.50"
Description
Safety Springs are used with Bus-Drop Grips to relieve sudden strains on the cable system. To use with single eye-type grips, disassemble drawbar from coil, place through the eye, and replace the drawbar. Features: - Zinc Plated max. load 40 lbs. - Length: 7.50"

Suppliers

Company
Product
Description
Supplier Links
Leviton Bus-Drop Accessories, Safety Springs, 7.50".. - L7997 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bus-Drop Accessories, Safety Springs, 7.50"..
L7997
Leviton Bus-Drop Accessories, Safety Springs, 7.50".. L7997
Safety Springs are used with Bus-Drop Grips to relieve sudden strains on the cable system. To use with single eye-type grips, disassemble drawbar from coil, place through the eye, and replace the drawbar. Features: - Zinc Plated max. load 40 lbs. - Length: 7.50"

Safety Springs are used with Bus-Drop Grips to relieve sudden strains on the cable system. To use with single eye-type grips, disassemble drawbar from coil, place through the eye, and replace the drawbar.
Features:
- Zinc Plated max. load 40 lbs.
- Length: 7.50"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L7997
Product Name Leviton Bus-Drop Accessories, Safety Springs, 7.50"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2691708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
90° Bending-proof Nylon Cable Glands(Type A) - MIV-BPCG - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Conduit Gland SEM-FAST Straight - 3805017 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 1.57 inch (40 mm)
View Details