TelephoneStuff.com Leviton Nylon Cord Sealing Grips with Mesh, Cable DIA... L7536

Description
Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the internal termination. Cord Sealing Grips with Mesh are nylon devices used to connect electrical cables to boxes, cabinets, pushbuttons, enclosures, etc. They are liquid-tight devices that are highly resistant to impact and corrosion. Non-metallic cord sealing grips will not support combustion. The ratings are: Wire Mesh Grip-94 HB and Fitting-94V-2. Cord Sealing Grip products are suitiable for use in wet locations so long as a listed sealing ring is used between the box and the fitting. Specifications: - Cable DIA. Range: 0.375-0.437" - NPT Size: 1/2" - Fitting Gender: Male - Color: Gray
Description
Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the internal termination. Cord Sealing Grips with Mesh are nylon devices used to connect electrical cables to boxes, cabinets, pushbuttons, enclosures, etc. They are liquid-tight devices that are highly resistant to impact and corrosion. Non-metallic cord sealing grips will not support combustion. The ratings are: Wire Mesh Grip-94 HB and Fitting-94V-2. Cord Sealing Grip products are suitiable for use in wet locations so long as a listed sealing ring is used between the box and the fitting. Specifications: - Cable DIA. Range: 0.375-0.437" - NPT Size: 1/2" - Fitting Gender: Male - Color: Gray

Suppliers

Company
Product
Description
Supplier Links
Leviton Nylon Cord Sealing Grips with Mesh, Cable DIA... - L7536 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Nylon Cord Sealing Grips with Mesh, Cable DIA...
L7536
Leviton Nylon Cord Sealing Grips with Mesh, Cable DIA... L7536
Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the internal termination. Cord Sealing Grips with Mesh are nylon devices used to connect electrical cables to boxes, cabinets, pushbuttons, enclosures, etc. They are liquid-tight devices that are highly resistant to impact and corrosion. Non-metallic cord sealing grips will not support combustion. The ratings are: Wire Mesh Grip-94 HB and Fitting-94V-2. Cord Sealing Grip products are suitiable for use in wet locations so long as a listed sealing ring is used between the box and the fitting. Specifications: - Cable DIA. Range: 0.375-0.437" - NPT Size: 1/2" - Fitting Gender: Male - Color: Gray

Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the internal termination.
Cord Sealing Grips with Mesh are nylon devices used to connect electrical cables to boxes, cabinets, pushbuttons, enclosures, etc. They are liquid-tight devices that are highly resistant to impact and corrosion. Non-metallic cord sealing grips will not support combustion. The ratings are: Wire Mesh Grip-94 HB and Fitting-94V-2. Cord Sealing Grip products are suitiable for use in wet locations so long as a listed sealing ring is used between the box and the fitting.
Specifications:
- Cable DIA. Range: 0.375-0.437"
- NPT Size: 1/2"
- Fitting Gender: Male
- Color: Gray

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L7536
Product Name Leviton Nylon Cord Sealing Grips with Mesh, Cable DIA...
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601147R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2705219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.2756 to 0.4724 inch (7 to 12 mm)
View Details
Traction Relief Cable Gland - 5306114 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details