TelephoneStuff.com Hubbell Straight Nylon Connector Nylon Grip with 3/8".. CG305NM

Description
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon Connector Nylon Grip - Grip Cord Range (Diameter): .250"- .312" (.63- .79) - Grip Thread Size: 3/8" - Deluxe Grip Form Size: F1 - Operating Temperature: -30°F to +225°F (-34°C to +107°C) - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Recommended Knockout Hole Size: .671 to .701 (1.70 - 1.78) - Flammability: UL94-HB(Mesh) UL94-V2(Fitting) - Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2
Description
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon Connector Nylon Grip - Grip Cord Range (Diameter): .250"- .312" (.63- .79) - Grip Thread Size: 3/8" - Deluxe Grip Form Size: F1 - Operating Temperature: -30°F to +225°F (-34°C to +107°C) - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Recommended Knockout Hole Size: .671 to .701 (1.70 - 1.78) - Flammability: UL94-HB(Mesh) UL94-V2(Fitting) - Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2

Suppliers

Company
Product
Description
Supplier Links
Hubbell Straight Nylon Connector Nylon Grip with 3/8".. - CG305NM - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Straight Nylon Connector Nylon Grip with 3/8"..
CG305NM
Hubbell Straight Nylon Connector Nylon Grip with 3/8".. CG305NM
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon Connector Nylon Grip - Grip Cord Range (Diameter): .250"- .312" (.63- .79) - Grip Thread Size: 3/8" - Deluxe Grip Form Size: F1 - Operating Temperature: -30°F to +225°F (-34°C to +107°C) - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Recommended Knockout Hole Size: .671 to .701 (1.70 - 1.78) - Flammability: UL94-HB(Mesh) UL94-V2(Fitting) - Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings.
Features:
- Thread Type: N.P.T.
- Grip Style and Material: Straight Nylon Connector Nylon Grip
- Grip Cord Range (Diameter): .250"- .312" (.63- .79)
- Grip Thread Size: 3/8"
- Deluxe Grip Form Size: F1
- Operating Temperature: -30°F to +225°F (-34°C to +107°C)
- Mesh Grip Flammability Rating: UL 94-HB
- Fitting Flammability Rating: UL 94-V2
- Recommended Knockout Hole Size: .671 to .701 (1.70 - 1.78)
- Flammability: UL94-HB(Mesh) UL94-V2(Fitting)
- Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number CG305NM
Product Name Hubbell Straight Nylon Connector Nylon Grip with 3/8"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605024R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 2100615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Traction Relief Cable Gland - 4305508 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details