TelephoneStuff.com Leviton Single Weave, Flexible Rope Eye, Light Duty Short.. L8518

Description
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 10,000 - Mesh Length: 23" - 2.00-2.49" Cable dia. range - Light duty
Description
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 10,000 - Mesh Length: 23" - 2.00-2.49" Cable dia. range - Light duty

Suppliers

Company
Product
Description
Supplier Links
Leviton Single Weave, Flexible Rope Eye, Light Duty Short.. - L8518 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Single Weave, Flexible Rope Eye, Light Duty Short..
L8518
Leviton Single Weave, Flexible Rope Eye, Light Duty Short.. L8518
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 10,000 - Mesh Length: 23" - 2.00-2.49" Cable dia. range - Light duty

Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls.
Features:
- Break strength: 10,000
- Mesh Length: 23"
- 2.00-2.49" Cable dia. range
- Light duty

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8518
Product Name Leviton Single Weave, Flexible Rope Eye, Light Duty Short..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 2100630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Bending-proof Nylon Cable Glands (Type B) - MIV-BPNCGB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details