TelephoneStuff.com Leviton Rotating Eye, Multi-Weave, 0.75-0.99" Cable.. L8623

Description
PR Series - Leviton Multi-Weave Pulling Grips are constructed of high strength galvanized steel strands and are designed for pulling aluminum or copper bare conductor, wire rope and insulated cables. These grips are used in applications such as distribution line stringing and overhead transmission. Multi-Weave Pulling Grips are available with a flexible or rotating eye which can be attached to a swivel. The forged steel flexible eye will threadd through sheaves and blocks without binding, but is not a swivel and will not turn under tension. The rotating eye can turn to relieve pulling torque when tension is relaxed. Specifications: - Cable DIA. Range: 0.75-0.99" - Nominal Grip Size: 7/8 - Approximate Break Strength: 14,400 - Bale Length: 6" - Mesh Length: 41" - Color Code: Lt. Blue - Eye Size: 1"
Description
PR Series - Leviton Multi-Weave Pulling Grips are constructed of high strength galvanized steel strands and are designed for pulling aluminum or copper bare conductor, wire rope and insulated cables. These grips are used in applications such as distribution line stringing and overhead transmission. Multi-Weave Pulling Grips are available with a flexible or rotating eye which can be attached to a swivel. The forged steel flexible eye will threadd through sheaves and blocks without binding, but is not a swivel and will not turn under tension. The rotating eye can turn to relieve pulling torque when tension is relaxed. Specifications: - Cable DIA. Range: 0.75-0.99" - Nominal Grip Size: 7/8 - Approximate Break Strength: 14,400 - Bale Length: 6" - Mesh Length: 41" - Color Code: Lt. Blue - Eye Size: 1"

Suppliers

Company
Product
Description
Supplier Links
Leviton Rotating Eye, Multi-Weave, 0.75-0.99" Cable.. - L8623 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Rotating Eye, Multi-Weave, 0.75-0.99" Cable..
L8623
Leviton Rotating Eye, Multi-Weave, 0.75-0.99" Cable.. L8623
PR Series - Leviton Multi-Weave Pulling Grips are constructed of high strength galvanized steel strands and are designed for pulling aluminum or copper bare conductor, wire rope and insulated cables. These grips are used in applications such as distribution line stringing and overhead transmission. Multi-Weave Pulling Grips are available with a flexible or rotating eye which can be attached to a swivel. The forged steel flexible eye will threadd through sheaves and blocks without binding, but is not a swivel and will not turn under tension. The rotating eye can turn to relieve pulling torque when tension is relaxed. Specifications: - Cable DIA. Range: 0.75-0.99" - Nominal Grip Size: 7/8 - Approximate Break Strength: 14,400 - Bale Length: 6" - Mesh Length: 41" - Color Code: Lt. Blue - Eye Size: 1"

PR Series - Leviton Multi-Weave Pulling Grips are constructed of high strength galvanized steel strands and are designed for pulling aluminum or copper bare conductor, wire rope and insulated cables. These grips are used in applications such as distribution line stringing and overhead transmission.
Multi-Weave Pulling Grips are available with a flexible or rotating eye which can be attached to a swivel. The forged steel flexible eye will threadd through sheaves and blocks without binding, but is not a swivel and will not turn under tension. The rotating eye can turn to relieve pulling torque when tension is relaxed.
Specifications:
- Cable DIA. Range: 0.75-0.99"
- Nominal Grip Size: 7/8
- Approximate Break Strength: 14,400
- Bale Length: 6"
- Mesh Length: 41"
- Color Code: Lt. Blue
- Eye Size: 1"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8623
Product Name Leviton Rotating Eye, Multi-Weave, 0.75-0.99" Cable..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Traction Relief Cable Gland - 4308298 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Cable Glands - 2691708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details