TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, Medium Duty, 0.50.. L8542

Description
Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 0.50 -0.74" - Approximate break strength: 3400 - Mesh length: 14"
Description
Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 0.50 -0.74" - Approximate break strength: 3400 - Mesh length: 14"

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, Medium Duty,  0.50.. - L8542 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, Medium Duty, 0.50..
L8542
Leviton Bale Eye, Single/Double Weave, Medium Duty, 0.50.. L8542
Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications. Features: - Cable Dia. range: 0.50 -0.74" - Approximate break strength: 3400 - Mesh length: 14"

Single/double weave bale eye, medium duty PM Series S. These pulling grips are ideal for longer pull applications.
Features:
- Cable Dia. range: 0.50 -0.74"
- Approximate break strength: 3400
- Mesh length: 14"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8542
Product Name Leviton Bale Eye, Single/Double Weave, Medium Duty, 0.50..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4221732 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.26 inch (32 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Cable Glands - 2017083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details