TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, 0.62-0.74".. L8552

Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 0.62-0.74" - Nominal Grip Size: 0.68 - Approximate Break Strength: 5,600 - Bale Length: 8" - Mesh Length: 24" - Eye Size: 1/4"
Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 0.62-0.74" - Nominal Grip Size: 0.68 - Approximate Break Strength: 5,600 - Bale Length: 8" - Mesh Length: 24" - Eye Size: 1/4"

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, 0.62-0.74".. - L8552 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, 0.62-0.74"..
L8552
Leviton Bale Eye, Single/Double Weave, 0.62-0.74".. L8552
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 0.62-0.74" - Nominal Grip Size: 0.68 - Approximate Break Strength: 5,600 - Bale Length: 8" - Mesh Length: 24" - Eye Size: 1/4"

Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths.
Specifications:
- Cable DIA. Range: 0.62-0.74"
- Nominal Grip Size: 0.68
- Approximate Break Strength: 5,600
- Bale Length: 8"
- Mesh Length: 24"
- Eye Size: 1/4"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8552
Product Name Leviton Bale Eye, Single/Double Weave, 0.62-0.74"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1-2490540-0 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 1856096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 1.02 inch (26 mm)
View Details
Standard Straight-Through Cable Gland - 4220336 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.85 inch (47 mm)
View Details
2 suppliers
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers