TelephoneStuff.com Leviton Fiber Optic Grip Single Eye, Closed Mesh, Single.. L8807

Description
All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single-eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Diameter Range: 0.18-0.25" - Approximate Break Strength: 300 - Bale Length: 3" - Mesh Length: 1.7"
Description
All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single-eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Diameter Range: 0.18-0.25" - Approximate Break Strength: 300 - Bale Length: 3" - Mesh Length: 1.7"

Suppliers

Company
Product
Description
Supplier Links
Leviton Fiber Optic Grip Single Eye, Closed Mesh, Single.. - L8807 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Fiber Optic Grip Single Eye, Closed Mesh, Single..
L8807
Leviton Fiber Optic Grip Single Eye, Closed Mesh, Single.. L8807
All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single-eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Diameter Range: 0.18-0.25" - Approximate Break Strength: 300 - Bale Length: 3" - Mesh Length: 1.7"

All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single-eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used.
Features:
- Cable Diameter Range: 0.18-0.25"
- Approximate Break Strength: 300
- Bale Length: 3"
- Mesh Length: 1.7"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8807
Product Name Leviton Fiber Optic Grip Single Eye, Closed Mesh, Single..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605065R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 2141078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.5906 to 0.8268 inch (15 to 21 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4249673 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details