TelephoneStuff.com Leviton Flexible Eye, Multi-Weave, 1.50-1.74" Cable.. L8646

Description
PR Series - Leviton Multi-Weave Pulling Grips are constructed of high strength galvanized steel strands and are designed for pulling aluminum or copper bare conductor, wire rope and insulated cables. These grips are used in applications such as distribution line stringing and overhead transmission.. Multi-Weave Pulling Grips are available with a flexible or rotating eye which can be attached to a swivel. The forged steel flexible eye will threadd through sheaves and blocks without binding, but is not a swivel and will not turn under tension. The rotating eye can turn to relieve pulling torque when tension is relaxed. Specifications: - Cable DIA. Range: 1.50-1.74" - Nominal Grip Size: 1-5/8 - Approximate Break Strength: 30,600 - Bale Length: 12" - Mesh Length: 60 - Color Code: Red - Eye Size: 1/2
Description
PR Series - Leviton Multi-Weave Pulling Grips are constructed of high strength galvanized steel strands and are designed for pulling aluminum or copper bare conductor, wire rope and insulated cables. These grips are used in applications such as distribution line stringing and overhead transmission.. Multi-Weave Pulling Grips are available with a flexible or rotating eye which can be attached to a swivel. The forged steel flexible eye will threadd through sheaves and blocks without binding, but is not a swivel and will not turn under tension. The rotating eye can turn to relieve pulling torque when tension is relaxed. Specifications: - Cable DIA. Range: 1.50-1.74" - Nominal Grip Size: 1-5/8 - Approximate Break Strength: 30,600 - Bale Length: 12" - Mesh Length: 60 - Color Code: Red - Eye Size: 1/2

Suppliers

Company
Product
Description
Supplier Links
Leviton Flexible Eye, Multi-Weave, 1.50-1.74" Cable.. - L8646 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Flexible Eye, Multi-Weave, 1.50-1.74" Cable..
L8646
Leviton Flexible Eye, Multi-Weave, 1.50-1.74" Cable.. L8646
PR Series - Leviton Multi-Weave Pulling Grips are constructed of high strength galvanized steel strands and are designed for pulling aluminum or copper bare conductor, wire rope and insulated cables. These grips are used in applications such as distribution line stringing and overhead transmission.. Multi-Weave Pulling Grips are available with a flexible or rotating eye which can be attached to a swivel. The forged steel flexible eye will threadd through sheaves and blocks without binding, but is not a swivel and will not turn under tension. The rotating eye can turn to relieve pulling torque when tension is relaxed. Specifications: - Cable DIA. Range: 1.50-1.74" - Nominal Grip Size: 1-5/8 - Approximate Break Strength: 30,600 - Bale Length: 12" - Mesh Length: 60 - Color Code: Red - Eye Size: 1/2

PR Series - Leviton Multi-Weave Pulling Grips are constructed of high strength galvanized steel strands and are designed for pulling aluminum or copper bare conductor, wire rope and insulated cables. These grips are used in applications such as distribution line stringing and overhead transmission..
Multi-Weave Pulling Grips are available with a flexible or rotating eye which can be attached to a swivel. The forged steel flexible eye will threadd through sheaves and blocks without binding, but is not a swivel and will not turn under tension. The rotating eye can turn to relieve pulling torque when tension is relaxed.
Specifications:
- Cable DIA. Range: 1.50-1.74"
- Nominal Grip Size: 1-5/8
- Approximate Break Strength: 30,600
- Bale Length: 12"
- Mesh Length: 60
- Color Code: Red
- Eye Size: 1/2

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8646
Product Name Leviton Flexible Eye, Multi-Weave, 1.50-1.74" Cable..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
Cable Gland, White, M16; Thread Size Imperial Amp Te Connectivity - 26M5929 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details