TelephoneStuff.com Leviton Split Lace Double Weave, Offset Eye, Cable DIA.. L8707

Description
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 3.00-3.49" - Approximate Break Strength: 9,200 - Mesh length: 33"
Description
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 3.00-3.49" - Approximate Break Strength: 9,200 - Mesh length: 33"

Suppliers

Company
Product
Description
Supplier Links
Leviton Split Lace Double Weave, Offset Eye, Cable DIA.. - L8707 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Split Lace Double Weave, Offset Eye, Cable DIA..
L8707
Leviton Split Lace Double Weave, Offset Eye, Cable DIA.. L8707
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 3.00-3.49" - Approximate Break Strength: 9,200 - Mesh length: 33"

Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line.
Specifications:
- Cable DIA Range: 3.00-3.49"
- Approximate Break Strength: 9,200
- Mesh length: 33"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8707
Product Name Leviton Split Lace Double Weave, Offset Eye, Cable DIA..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601131R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2101333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details
EMC Cable Gland - 4264036 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9055 to 1.18 inch (23 to 30 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers