TelephoneStuff.com Leviton Fiber Optic Grip, Locking Bale, Closed Mesh,.. L8828

Description
All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Locking-bale style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.56-0.71" - Approx. Break Strength: 600 - Bale Length: 10" - Mesh Length: 5.5"
Description
All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Locking-bale style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.56-0.71" - Approx. Break Strength: 600 - Bale Length: 10" - Mesh Length: 5.5"

Suppliers

Company
Product
Description
Supplier Links
Leviton Fiber Optic Grip, Locking Bale, Closed Mesh,.. - L8828 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Fiber Optic Grip, Locking Bale, Closed Mesh,..
L8828
Leviton Fiber Optic Grip, Locking Bale, Closed Mesh,.. L8828
All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Locking-bale style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.56-0.71" - Approx. Break Strength: 600 - Bale Length: 10" - Mesh Length: 5.5"

All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Locking-bale style grips afford lasting support for a wide variety of applications where fiber optic cable is used.
Features:
- Cable Dia. Range: 0.56-0.71"
- Approx. Break Strength: 600
- Bale Length: 10"
- Mesh Length: 5.5"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8828
Product Name Leviton Fiber Optic Grip, Locking Bale, Closed Mesh,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248542 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
Cable Glands - 1SNG605069R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details