TelephoneStuff.com Leviton Standard Split Rod, Single Eye, Split Rod, Single.. L9634

Description
Split Rod Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Split rod support grips are utilized when the end of the cable cannot be feasibly accessed and the installation is temporary. Features: - Cable Dia. Range: 1.00-1.24" - Approx. Break Strength: 1680 - Bale Length: 9" - Mesh Length: 13"
Description
Split Rod Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Split rod support grips are utilized when the end of the cable cannot be feasibly accessed and the installation is temporary. Features: - Cable Dia. Range: 1.00-1.24" - Approx. Break Strength: 1680 - Bale Length: 9" - Mesh Length: 13"

Suppliers

Company
Product
Description
Supplier Links
Leviton Standard Split Rod, Single Eye, Split Rod, Single.. - L9634 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Standard Split Rod, Single Eye, Split Rod, Single..
L9634
Leviton Standard Split Rod, Single Eye, Split Rod, Single.. L9634
Split Rod Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Split rod support grips are utilized when the end of the cable cannot be feasibly accessed and the installation is temporary. Features: - Cable Dia. Range: 1.00-1.24" - Approx. Break Strength: 1680 - Bale Length: 9" - Mesh Length: 13"

Split Rod Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Split rod support grips are utilized when the end of the cable cannot be feasibly accessed and the installation is temporary.
Features:
- Cable Dia. Range: 1.00-1.24"
- Approx. Break Strength: 1680
- Bale Length: 9"
- Mesh Length: 13"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9634
Product Name Leviton Standard Split Rod, Single Eye, Split Rod, Single..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 1SNG602115R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details