TelephoneStuff.com Leviton Bus-Drop Accessories, Safety Springs, 8.50".. L7998

Description
Safety Springs are used with Bus-Drop Grips to relieve sudden strains on the cable system. To use with single eye-type grips, disassemble drawbar from coil, place through the eye, and replace the drawbar. Features: - Zinc Plated max. load 80 lbs. - Length: 8.50"
Description
Safety Springs are used with Bus-Drop Grips to relieve sudden strains on the cable system. To use with single eye-type grips, disassemble drawbar from coil, place through the eye, and replace the drawbar. Features: - Zinc Plated max. load 80 lbs. - Length: 8.50"

Suppliers

Company
Product
Description
Supplier Links
Leviton Bus-Drop Accessories, Safety Springs, 8.50".. - L7998 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bus-Drop Accessories, Safety Springs, 8.50"..
L7998
Leviton Bus-Drop Accessories, Safety Springs, 8.50".. L7998
Safety Springs are used with Bus-Drop Grips to relieve sudden strains on the cable system. To use with single eye-type grips, disassemble drawbar from coil, place through the eye, and replace the drawbar. Features: - Zinc Plated max. load 80 lbs. - Length: 8.50"

Safety Springs are used with Bus-Drop Grips to relieve sudden strains on the cable system. To use with single eye-type grips, disassemble drawbar from coil, place through the eye, and replace the drawbar.
Features:
- Zinc Plated max. load 80 lbs.
- Length: 8.50"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L7998
Product Name Leviton Bus-Drop Accessories, Safety Springs, 8.50"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland, Pa, 6.5Mm, M12, Black; Thread Size Imperial Amp Te Connectivity - 26M5716 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Cable Glands - 2705215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.8661 to 1.26 inch (22 to 32 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805023 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 0.8386 inch (21.3 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details