TelephoneStuff.com Leviton Multi-Weave Flexible Eye, Conductor Grip Range.. L8665

Description
High Strength Pulling Grips are designed for situations where load and safety considerations require an extra high strength grip. They are most commonly used for attaching pulling lines to conductors, conductors to running boards, and conductor-to conductor connections. These grips can be used for pulling bare or insulated conductor, wire rope or synthetic rope. A Feed Tube is used when assembling synthetic rope into the High Strength Pulling Grip and is required on the two largest grip sizes. Specifications: - Grip Range - Conductor: 1.38-1.90" - Grip Range - Rope: 1.50-2.10" - Approximate Break Strength: 66,500 - Bale Length: 24" - Mesh Length: 89" - Color Code: Alum. - Flexible Eye Size: 0.750"
Description
High Strength Pulling Grips are designed for situations where load and safety considerations require an extra high strength grip. They are most commonly used for attaching pulling lines to conductors, conductors to running boards, and conductor-to conductor connections. These grips can be used for pulling bare or insulated conductor, wire rope or synthetic rope. A Feed Tube is used when assembling synthetic rope into the High Strength Pulling Grip and is required on the two largest grip sizes. Specifications: - Grip Range - Conductor: 1.38-1.90" - Grip Range - Rope: 1.50-2.10" - Approximate Break Strength: 66,500 - Bale Length: 24" - Mesh Length: 89" - Color Code: Alum. - Flexible Eye Size: 0.750"

Suppliers

Company
Product
Description
Supplier Links
Leviton Multi-Weave Flexible Eye, Conductor Grip Range.. - L8665 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Multi-Weave Flexible Eye, Conductor Grip Range..
L8665
Leviton Multi-Weave Flexible Eye, Conductor Grip Range.. L8665
High Strength Pulling Grips are designed for situations where load and safety considerations require an extra high strength grip. They are most commonly used for attaching pulling lines to conductors, conductors to running boards, and conductor-to conductor connections. These grips can be used for pulling bare or insulated conductor, wire rope or synthetic rope. A Feed Tube is used when assembling synthetic rope into the High Strength Pulling Grip and is required on the two largest grip sizes. Specifications: - Grip Range - Conductor: 1.38-1.90" - Grip Range - Rope: 1.50-2.10" - Approximate Break Strength: 66,500 - Bale Length: 24" - Mesh Length: 89" - Color Code: Alum. - Flexible Eye Size: 0.750"

High Strength Pulling Grips are designed for situations where load and safety considerations require an extra high strength grip. They are most commonly used for attaching pulling lines to conductors, conductors to running boards, and conductor-to conductor connections. These grips can be used for pulling bare or insulated conductor, wire rope or synthetic rope.
A Feed Tube is used when assembling synthetic rope into the High Strength Pulling Grip and is required on the two largest grip sizes.
Specifications:
- Grip Range - Conductor: 1.38-1.90"
- Grip Range - Rope: 1.50-2.10"
- Approximate Break Strength: 66,500
- Bale Length: 24"
- Mesh Length: 89"
- Color Code: Alum.
- Flexible Eye Size: 0.750"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8665
Product Name Leviton Multi-Weave Flexible Eye, Conductor Grip Range..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602003R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 2705194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.2756 to 0.5118 inch (7 to 13 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248724 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details