TelephoneStuff.com Leviton Bus-Drop, Locking Bale, 0.41-0.56" Cable Dia... L7992

Description
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with either locking bale or single eye attachments. Features: - Cable Dia. Range: 0.41-0.56" - Approx. Break Strength: 1,100
Description
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with either locking bale or single eye attachments. Features: - Cable Dia. Range: 0.41-0.56" - Approx. Break Strength: 1,100

Suppliers

Company
Product
Description
Supplier Links
Leviton Bus-Drop, Locking Bale, 0.41-0.56" Cable Dia... - L7992 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bus-Drop, Locking Bale, 0.41-0.56" Cable Dia...
L7992
Leviton Bus-Drop, Locking Bale, 0.41-0.56" Cable Dia... L7992
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with either locking bale or single eye attachments. Features: - Cable Dia. Range: 0.41-0.56" - Approx. Break Strength: 1,100

Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with either locking bale or single eye attachments.
Features:
- Cable Dia. Range: 0.41-0.56"
- Approx. Break Strength: 1,100

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L7992
Product Name Leviton Bus-Drop, Locking Bale, 0.41-0.56" Cable Dia...
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602021R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 2207068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.2362 to 0.4331 inch (6 to 11 mm)
View Details
Standard Straight-Through Cable Gland - 4221750 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.97 inch (50 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers