TelephoneStuff.com Leviton Liquid-Tight Wire Mesh Safety Grip, 2-5/8".. L7951

Description
Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance . They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor insulation and protect against damage caused by flexing, heat expansion or contraction. Liquid-Tight Grips are recommended in the wiring of motors and any electrical enclosure where liquid-tight conduit is subject to motion or strain. UL Listed and CSA Certified. Features: - Fitting Size: 3/8" - Mesh Length: 2-5/8" - Fitting Angle: Straight Angle Female
Description
Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance . They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor insulation and protect against damage caused by flexing, heat expansion or contraction. Liquid-Tight Grips are recommended in the wiring of motors and any electrical enclosure where liquid-tight conduit is subject to motion or strain. UL Listed and CSA Certified. Features: - Fitting Size: 3/8" - Mesh Length: 2-5/8" - Fitting Angle: Straight Angle Female

Suppliers

Company
Product
Description
Supplier Links
Leviton Liquid-Tight Wire Mesh Safety Grip, 2-5/8".. - L7951 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Liquid-Tight Wire Mesh Safety Grip, 2-5/8"..
L7951
Leviton Liquid-Tight Wire Mesh Safety Grip, 2-5/8".. L7951
Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance . They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor insulation and protect against damage caused by flexing, heat expansion or contraction. Liquid-Tight Grips are recommended in the wiring of motors and any electrical enclosure where liquid-tight conduit is subject to motion or strain. UL Listed and CSA Certified. Features: - Fitting Size: 3/8" - Mesh Length: 2-5/8" - Fitting Angle: Straight Angle Female

Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor insulation and protect against damage caused by flexing, heat expansion or contraction.
Liquid-Tight Grips are recommended in the wiring of motors and any electrical enclosure where liquid-tight conduit is subject to motion or strain. UL Listed and CSA Certified.
Features:
- Fitting Size: 3/8"
- Mesh Length: 2-5/8"
- Fitting Angle: Straight Angle Female

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L7951
Product Name Leviton Liquid-Tight Wire Mesh Safety Grip, 2-5/8"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4220712 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.4724 inch (12 mm)
View Details
3 suppliers
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Cable Glands - 1856073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.0787 inch (2 mm)
View Details