TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, 2.50-2.99".. L8557

Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 2.50-2.99" - Nominal Grip Size: 2.75 - Approximate Break Strength: 24,500 - Bale Length: 12" - Mesh Length: 24" - Eye Size: 1/2"
Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 2.50-2.99" - Nominal Grip Size: 2.75 - Approximate Break Strength: 24,500 - Bale Length: 12" - Mesh Length: 24" - Eye Size: 1/2"

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, 2.50-2.99".. - L8557 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, 2.50-2.99"..
L8557
Leviton Bale Eye, Single/Double Weave, 2.50-2.99".. L8557
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 2.50-2.99" - Nominal Grip Size: 2.75 - Approximate Break Strength: 24,500 - Bale Length: 12" - Mesh Length: 24" - Eye Size: 1/2"

Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths.
Specifications:
- Cable DIA. Range: 2.50-2.99"
- Nominal Grip Size: 2.75
- Approximate Break Strength: 24,500
- Bale Length: 12"
- Mesh Length: 24"
- Eye Size: 1/2"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8557
Product Name Leviton Bale Eye, Single/Double Weave, 2.50-2.99"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Industrial Straight-Through Cable Gland - 4221714 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.4724 inch (12 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Cable Glands - 2101352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details