TelephoneStuff.com Leviton Liquid-Tight Wire Mesh Safety Grip, 2-5/8".. L7903

Description
Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance . They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor insulation and protect against damage caused by flexing, heat expansion or contraction. Liquid-Tight Grips are recommended in the wiring of motors and any electrical enclosure where liquid-tight conduit is subject to motion or strain. UL Listed and CSA Certified. Features: - Fitting Size: 3/4" - Mesh Length: 4-3/8" - Fitting Angle: Straight Male
Description
Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance . They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor insulation and protect against damage caused by flexing, heat expansion or contraction. Liquid-Tight Grips are recommended in the wiring of motors and any electrical enclosure where liquid-tight conduit is subject to motion or strain. UL Listed and CSA Certified. Features: - Fitting Size: 3/4" - Mesh Length: 4-3/8" - Fitting Angle: Straight Male

Suppliers

Company
Product
Description
Supplier Links
Leviton Liquid-Tight Wire Mesh Safety Grip, 2-5/8".. - L7903 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Liquid-Tight Wire Mesh Safety Grip, 2-5/8"..
L7903
Leviton Liquid-Tight Wire Mesh Safety Grip, 2-5/8".. L7903
Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance . They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor insulation and protect against damage caused by flexing, heat expansion or contraction. Liquid-Tight Grips are recommended in the wiring of motors and any electrical enclosure where liquid-tight conduit is subject to motion or strain. UL Listed and CSA Certified. Features: - Fitting Size: 3/4" - Mesh Length: 4-3/8" - Fitting Angle: Straight Male

Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor insulation and protect against damage caused by flexing, heat expansion or contraction.
Liquid-Tight Grips are recommended in the wiring of motors and any electrical enclosure where liquid-tight conduit is subject to motion or strain. UL Listed and CSA Certified.
Features:
- Fitting Size: 3/4"
- Mesh Length: 4-3/8"
- Fitting Angle: Straight Male

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L7903
Product Name Leviton Liquid-Tight Wire Mesh Safety Grip, 2-5/8"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 2101356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
PG16 Ventilation Cable Gland - MIV-PG16 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details