TelephoneStuff.com Leviton Liquid-Tight Wire Mesh Safety Grip, 5-1/4".. L7954

Description
Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance . They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor insulation and protect against damage caused by flexing, heat expansion or contraction. Liquid-Tight Grips are recommended in the wiring of motors and any electrical enclosure where liquid-tight conduit is subject to motion or strain. UL Listed and CSA Certified. Features: - Fitting Size: 1" - Mesh Length: 5-1/4" - Fitting Angle: Straight Angle Female
Description
Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance . They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor insulation and protect against damage caused by flexing, heat expansion or contraction. Liquid-Tight Grips are recommended in the wiring of motors and any electrical enclosure where liquid-tight conduit is subject to motion or strain. UL Listed and CSA Certified. Features: - Fitting Size: 1" - Mesh Length: 5-1/4" - Fitting Angle: Straight Angle Female

Suppliers

Company
Product
Description
Supplier Links
Leviton Liquid-Tight Wire Mesh Safety Grip, 5-1/4".. - L7954 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Liquid-Tight Wire Mesh Safety Grip, 5-1/4"..
L7954
Leviton Liquid-Tight Wire Mesh Safety Grip, 5-1/4".. L7954
Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance . They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor insulation and protect against damage caused by flexing, heat expansion or contraction. Liquid-Tight Grips are recommended in the wiring of motors and any electrical enclosure where liquid-tight conduit is subject to motion or strain. UL Listed and CSA Certified. Features: - Fitting Size: 1" - Mesh Length: 5-1/4" - Fitting Angle: Straight Angle Female

Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to ensure conductor insulation and protect against damage caused by flexing, heat expansion or contraction.
Liquid-Tight Grips are recommended in the wiring of motors and any electrical enclosure where liquid-tight conduit is subject to motion or strain. UL Listed and CSA Certified.
Features:
- Fitting Size: 1"
- Mesh Length: 5-1/4"
- Fitting Angle: Straight Angle Female

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L7954
Product Name Leviton Liquid-Tight Wire Mesh Safety Grip, 5-1/4"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601161R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2100631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.7087 to 0.8268 inch (18 to 21 mm)
View Details
Polystyrene Cable Gland - 5202213 - Altech Corp.
Specs
Application Cable & Wire
Material Polystyrene
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details