TelephoneStuff.com Leviton Double "U" Eye Standard Duty, Cable DIA... L9517

Description
Standard Closed Mesh Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. Heavy-duty closed mesh support grips are designed for loads in excess of 500 lbs. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Closed mesh support grips are used when the end of the cable is accessible. Features: - Cable DIA. Range: 0.75-0.99" - Approximate Break Strength: 1,320 - Bale Length: 4" - Mesh Length: 14" - Mesh Material: Tinned Bronze Wire
Description
Standard Closed Mesh Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. Heavy-duty closed mesh support grips are designed for loads in excess of 500 lbs. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Closed mesh support grips are used when the end of the cable is accessible. Features: - Cable DIA. Range: 0.75-0.99" - Approximate Break Strength: 1,320 - Bale Length: 4" - Mesh Length: 14" - Mesh Material: Tinned Bronze Wire

Suppliers

Company
Product
Description
Supplier Links
Leviton Double "U" Eye Standard Duty, Cable DIA... - L9517 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Double "U" Eye Standard Duty, Cable DIA...
L9517
Leviton Double "U" Eye Standard Duty, Cable DIA... L9517
Standard Closed Mesh Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. Heavy-duty closed mesh support grips are designed for loads in excess of 500 lbs. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Closed mesh support grips are used when the end of the cable is accessible. Features: - Cable DIA. Range: 0.75-0.99" - Approximate Break Strength: 1,320 - Bale Length: 4" - Mesh Length: 14" - Mesh Material: Tinned Bronze Wire

Standard Closed Mesh Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. Heavy-duty closed mesh support grips are designed for loads in excess of 500 lbs. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Closed mesh support grips are used when the end of the cable is accessible.
Features:
- Cable DIA. Range: 0.75-0.99"
- Approximate Break Strength: 1,320
- Bale Length: 4"
- Mesh Length: 14"
- Mesh Material: Tinned Bronze Wire

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9517
Product Name Leviton Double "U" Eye Standard Duty, Cable DIA...
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2705228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.6299 to 0.9843 inch (16 to 25 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
PG9 Ventilation Cable Gland fitting conduit - MIV-PG9 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
View Details
Traction Relief Cable Gland - 4308532 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details