TelephoneStuff.com Leviton Single Weave, Flexible Rope Eye, Light Duty,.. L8530

Description
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 13,000 - Mesh Length: 28" - 2.50-2.90" Cable dia. range - Medium length - Single weave - Closed mesh - Flexible rope eye - Light duty
Description
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 13,000 - Mesh Length: 28" - 2.50-2.90" Cable dia. range - Medium length - Single weave - Closed mesh - Flexible rope eye - Light duty

Suppliers

Company
Product
Description
Supplier Links
Leviton Single Weave, Flexible Rope Eye, Light Duty,.. - L8530 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Single Weave, Flexible Rope Eye, Light Duty,..
L8530
Leviton Single Weave, Flexible Rope Eye, Light Duty,.. L8530
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 13,000 - Mesh Length: 28" - 2.50-2.90" Cable dia. range - Medium length - Single weave - Closed mesh - Flexible rope eye - Light duty

Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls.
Features:
- Break strength: 13,000
- Mesh Length: 28"
- 2.50-2.90" Cable dia. range
- Medium length
- Single weave
- Closed mesh
- Flexible rope eye
- Light duty

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8530
Product Name Leviton Single Weave, Flexible Rope Eye, Light Duty,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2141081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 1.34 to 1.73 inch (34 to 44 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Double sealed armoured cable gland - MIV-DSACABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Cable and Cord Grips - 1920-1062-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers