TelephoneStuff.com Leviton Heavy Duty Split Lace, Double Eye, Double Weave,.. L9737

Description
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 3.00-3.49" - Approx. Break Strength: 10,080 - Bale Length: 10" - Mesh Length: 41"
Description
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 3.00-3.49" - Approx. Break Strength: 10,080 - Bale Length: 10" - Mesh Length: 41"

Suppliers

Company
Product
Description
Supplier Links
Leviton Heavy Duty Split Lace, Double Eye, Double Weave,.. - L9737 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Heavy Duty Split Lace, Double Eye, Double Weave,..
L9737
Leviton Heavy Duty Split Lace, Double Eye, Double Weave,.. L9737
Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2". Features: - Cable Dia. Range: 3.00-3.49" - Approx. Break Strength: 10,080 - Bale Length: 10" - Mesh Length: 41"

Heavy Duty Support Grips handle continuous loads of over 500 lbs. in vertical runs greater than 100 ft. for cable diameters from 3/4" to 4 1/2".
Features:
- Cable Dia. Range: 3.00-3.49"
- Approx. Break Strength: 10,080
- Bale Length: 10"
- Mesh Length: 41"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9737
Product Name Leviton Heavy Duty Split Lace, Double Eye, Double Weave,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2100614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
One Hole Type Ventilation cable gland - MG Series - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248673 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details