TelephoneStuff.com Leviton Double "U" Eye Standard Duty, Cable DIA... L9516

Description
Standard Closed Mesh Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. Heavy-duty closed mesh support grips are designed for loads in excess of 500 lbs. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Closed mesh support grips are used when the end of the cable is accessible. Features: - Cable DIA. Range: 0.62-0.74" - Approximate Break Strength: 1,150 - Bale Length: 4" - Mesh Length: 11" - Mesh Material: Tinned Bronze Wire
Description
Standard Closed Mesh Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. Heavy-duty closed mesh support grips are designed for loads in excess of 500 lbs. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Closed mesh support grips are used when the end of the cable is accessible. Features: - Cable DIA. Range: 0.62-0.74" - Approximate Break Strength: 1,150 - Bale Length: 4" - Mesh Length: 11" - Mesh Material: Tinned Bronze Wire

Suppliers

Company
Product
Description
Supplier Links
Leviton Double "U" Eye Standard Duty, Cable DIA... - L9516 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Double "U" Eye Standard Duty, Cable DIA...
L9516
Leviton Double "U" Eye Standard Duty, Cable DIA... L9516
Standard Closed Mesh Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. Heavy-duty closed mesh support grips are designed for loads in excess of 500 lbs. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Closed mesh support grips are used when the end of the cable is accessible. Features: - Cable DIA. Range: 0.62-0.74" - Approximate Break Strength: 1,150 - Bale Length: 4" - Mesh Length: 11" - Mesh Material: Tinned Bronze Wire

Standard Closed Mesh Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. Heavy-duty closed mesh support grips are designed for loads in excess of 500 lbs. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Closed mesh support grips are used when the end of the cable is accessible.
Features:
- Cable DIA. Range: 0.62-0.74"
- Approximate Break Strength: 1,150
- Bale Length: 4"
- Mesh Length: 11"
- Mesh Material: Tinned Bronze Wire

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9516
Product Name Leviton Double "U" Eye Standard Duty, Cable DIA...
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2101372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
M20x1.5 Metal Ventilation Cable Gland - MIV-M20C-12 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
Standard Straight-Through Cable Gland - 4221095 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details