TelephoneStuff.com Leviton Fiber Optic Grip, Locking Bale, Closed Mesh,.. L8825

Description
All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Locking-bale style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.30-0.39" - Approx. Break Strength: 300 - Bale Length: 9" - Mesh Length: 2.5"
Description
All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Locking-bale style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.30-0.39" - Approx. Break Strength: 300 - Bale Length: 9" - Mesh Length: 2.5"

Suppliers

Company
Product
Description
Supplier Links
Leviton Fiber Optic Grip, Locking Bale, Closed Mesh,.. - L8825 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Fiber Optic Grip, Locking Bale, Closed Mesh,..
L8825
Leviton Fiber Optic Grip, Locking Bale, Closed Mesh,.. L8825
All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Locking-bale style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.30-0.39" - Approx. Break Strength: 300 - Bale Length: 9" - Mesh Length: 2.5"

All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Locking-bale style grips afford lasting support for a wide variety of applications where fiber optic cable is used.
Features:
- Cable Dia. Range: 0.30-0.39"
- Approx. Break Strength: 300
- Bale Length: 9"
- Mesh Length: 2.5"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8825
Product Name Leviton Fiber Optic Grip, Locking Bale, Closed Mesh,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 2705219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.2756 to 0.4724 inch (7 to 12 mm)
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
M12x1.5 Black Ventilation Cable Gland - MIV-CA12B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details