TelephoneStuff.com Leviton Single Weave, Flexible Rope Eye, Light Duty.. L8511

Description
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 3,400 - Mesh Length: 12 (inches) - .50 - .61(inches) Cable dia. range - Standard length - Single weave - Closed mesh - Flexible eye - Light duty
Description
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 3,400 - Mesh Length: 12 (inches) - .50 - .61(inches) Cable dia. range - Standard length - Single weave - Closed mesh - Flexible eye - Light duty

Suppliers

Company
Product
Description
Supplier Links
Leviton Single Weave, Flexible Rope Eye, Light Duty.. - L8511 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Single Weave, Flexible Rope Eye, Light Duty..
L8511
Leviton Single Weave, Flexible Rope Eye, Light Duty.. L8511
Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls. Features: - Break strength: 3,400 - Mesh Length: 12 (inches) - .50 - .61(inches) Cable dia. range - Standard length - Single weave - Closed mesh - Flexible eye - Light duty

Light duty grips are the most economical pulling grips for many applications, such as industrial plant wiring, rewiring and underground electrical pulls.
Features:
- Break strength: 3,400
- Mesh Length: 12 (inches)
- .50 - .61(inches) Cable dia. range
- Standard length
- Single weave
- Closed mesh
- Flexible eye
- Light duty

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8511
Product Name Leviton Single Weave, Flexible Rope Eye, Light Duty..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Cable Glands - 1SNG605043R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details