TelephoneStuff.com Leviton Split Lace Double Weave, Offset Eye, Cable DIA.. L8708

Description
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 3.50-3.99" - Approximate Break Strength: 11,000 - Mesh length: 36"
Description
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 3.50-3.99" - Approximate Break Strength: 11,000 - Mesh length: 36"

Suppliers

Company
Product
Description
Supplier Links
Leviton Split Lace Double Weave, Offset Eye, Cable DIA.. - L8708 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Split Lace Double Weave, Offset Eye, Cable DIA..
L8708
Leviton Split Lace Double Weave, Offset Eye, Cable DIA.. L8708
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 3.50-3.99" - Approximate Break Strength: 11,000 - Mesh length: 36"

Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line.
Specifications:
- Cable DIA Range: 3.50-3.99"
- Approximate Break Strength: 11,000
- Mesh length: 36"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8708
Product Name Leviton Split Lace Double Weave, Offset Eye, Cable DIA..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG601031R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Standard Straight-Through Cable Gland - 4220640 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.57 inch (40 mm)
View Details
2 suppliers
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details