TelephoneStuff.com Leviton Single Weave Galvanized Steel Mesh, Cable DIA... L7501

Description
Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the internal termination. Wide-Range Grips are recommended for use in wiring of enclosures, power boxes, machine tools, and power centers. They include an insulated bushing (dust-tight). Specifications: - Straight Fitting - Cable DIA range: 0.22-0.32" - NPT size: 1/2" - Mesh length at nominal DIA: 4" - Minimum distance between grips: 1-1/4
Description
Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the internal termination. Wide-Range Grips are recommended for use in wiring of enclosures, power boxes, machine tools, and power centers. They include an insulated bushing (dust-tight). Specifications: - Straight Fitting - Cable DIA range: 0.22-0.32" - NPT size: 1/2" - Mesh length at nominal DIA: 4" - Minimum distance between grips: 1-1/4

Suppliers

Company
Product
Description
Supplier Links
Leviton Single Weave Galvanized Steel Mesh, Cable DIA... - L7501 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Single Weave Galvanized Steel Mesh, Cable DIA...
L7501
Leviton Single Weave Galvanized Steel Mesh, Cable DIA... L7501
Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the internal termination. Wide-Range Grips are recommended for use in wiring of enclosures, power boxes, machine tools, and power centers. They include an insulated bushing (dust-tight). Specifications: - Straight Fitting - Cable DIA range: 0.22-0.32" - NPT size: 1/2" - Mesh length at nominal DIA: 4" - Minimum distance between grips: 1-1/4

Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the internal termination.
Wide-Range Grips are recommended for use in wiring of enclosures, power boxes, machine tools, and power centers. They include an insulated bushing (dust-tight).
Specifications:
- Straight Fitting
- Cable DIA range: 0.22-0.32"
- NPT size: 1/2"
- Mesh length at nominal DIA: 4"
- Minimum distance between grips: 1-1/4

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L7501
Product Name Leviton Single Weave Galvanized Steel Mesh, Cable DIA...
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601133R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2100626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248644 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details