TelephoneStuff.com Leviton Split Lace Double Weave, Offset Eye, Cable DIA.. L8698

Description
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 3.00-3.49" - Approximate Break Strength: 9,200 - Mesh length: 22"
Description
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 3.00-3.49" - Approximate Break Strength: 9,200 - Mesh length: 22"

Suppliers

Company
Product
Description
Supplier Links
Leviton Split Lace Double Weave, Offset Eye, Cable DIA.. - L8698 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Split Lace Double Weave, Offset Eye, Cable DIA..
L8698
Leviton Split Lace Double Weave, Offset Eye, Cable DIA.. L8698
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 3.00-3.49" - Approximate Break Strength: 9,200 - Mesh length: 22"

Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line.
Specifications:
- Cable DIA Range: 3.00-3.49"
- Approximate Break Strength: 9,200
- Mesh length: 22"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8698
Product Name Leviton Split Lace Double Weave, Offset Eye, Cable DIA..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1856097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 1.1 inch (28 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Ventilation Bending Cable Gland - MIV-CA12(BENDING) - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable and Cord Grips - 1920-1087-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
2 suppliers