TelephoneStuff.com Leviton Bus-Drop, Single "U" Eye,.. L7985

Description
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with other locking bale or single eye attachments. Features: - Cable Dia. Range: 0.70-0.85" - Approx. Break Strength: 1,900
Description
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with other locking bale or single eye attachments. Features: - Cable Dia. Range: 0.70-0.85" - Approx. Break Strength: 1,900

Suppliers

Company
Product
Description
Supplier Links
Leviton Bus-Drop, Single "U" Eye,.. - L7985 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bus-Drop, Single "U" Eye,..
L7985
Leviton Bus-Drop, Single "U" Eye,.. L7985
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with other locking bale or single eye attachments. Features: - Cable Dia. Range: 0.70-0.85" - Approx. Break Strength: 1,900

Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with other locking bale or single eye attachments.
Features:
- Cable Dia. Range: 0.70-0.85"
- Approx. Break Strength: 1,900

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L7985
Product Name Leviton Bus-Drop, Single "U" Eye,..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Black Plastic M20x1.5 Vent Cable Gland - MIV-CA20B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248674 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Cable Glands - 2691709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details