TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, 3.50-3.99".. L8569

Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 3.50-3.99" - Nominal Grip Size: 3.75 - Approximate Break Strength: 31,000 - Bale Length: 14" - Mesh Length: 40" - Eye Size: 5/8"
Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 3.50-3.99" - Nominal Grip Size: 3.75 - Approximate Break Strength: 31,000 - Bale Length: 14" - Mesh Length: 40" - Eye Size: 5/8"

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, 3.50-3.99".. - L8569 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, 3.50-3.99"..
L8569
Leviton Bale Eye, Single/Double Weave, 3.50-3.99".. L8569
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 3.50-3.99" - Nominal Grip Size: 3.75 - Approximate Break Strength: 31,000 - Bale Length: 14" - Mesh Length: 40" - Eye Size: 5/8"

Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths.
Specifications:
- Cable DIA. Range: 3.50-3.99"
- Nominal Grip Size: 3.75
- Approximate Break Strength: 31,000
- Bale Length: 14"
- Mesh Length: 40"
- Eye Size: 5/8"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8569
Product Name Leviton Bale Eye, Single/Double Weave, 3.50-3.99"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601019R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2141075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
EMC Cable Gland - 4264009 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
2 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details