TelephoneStuff.com Leviton Connection Wire Mesh Grips, Single Weave Closed.. L8001

Description
Connection Wire Mesh Grips provide additional strain-relief for plugs and connectors used on portable equipment in commercial and institutional applications, and industrial plant and construction site areas which incur abnormally high abuse. Features: - Duty: Portable Cable Grip - Type: Double Eye - Mesh Weave Style: Single Weave Closed Mesh - Grip Material: Galvanized Steel
Description
Connection Wire Mesh Grips provide additional strain-relief for plugs and connectors used on portable equipment in commercial and institutional applications, and industrial plant and construction site areas which incur abnormally high abuse. Features: - Duty: Portable Cable Grip - Type: Double Eye - Mesh Weave Style: Single Weave Closed Mesh - Grip Material: Galvanized Steel

Suppliers

Company
Product
Description
Supplier Links
Leviton Connection Wire Mesh Grips, Single Weave Closed.. - L8001 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Connection Wire Mesh Grips, Single Weave Closed..
L8001
Leviton Connection Wire Mesh Grips, Single Weave Closed.. L8001
Connection Wire Mesh Grips provide additional strain-relief for plugs and connectors used on portable equipment in commercial and institutional applications, and industrial plant and construction site areas which incur abnormally high abuse. Features: - Duty: Portable Cable Grip - Type: Double Eye - Mesh Weave Style: Single Weave Closed Mesh - Grip Material: Galvanized Steel

Connection Wire Mesh Grips provide additional strain-relief for plugs and connectors used on portable equipment in commercial and institutional applications, and industrial plant and construction site areas which incur abnormally high abuse.
Features:
- Duty: Portable Cable Grip
- Type: Double Eye
- Mesh Weave Style: Single Weave Closed Mesh
- Grip Material: Galvanized Steel

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8001
Product Name Leviton Connection Wire Mesh Grips, Single Weave Closed..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Cable Glands - 1SNG601132R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details