TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, 1.50-1.99".. L8565

Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 1.50-1.99" - Nominal Grip Size: 1.75 - Approximate Break Strength: 16,400 - Bale Length: 11" - Mesh Length: 36" - Eye Size: 7/16"
Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 1.50-1.99" - Nominal Grip Size: 1.75 - Approximate Break Strength: 16,400 - Bale Length: 11" - Mesh Length: 36" - Eye Size: 7/16"

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, 1.50-1.99".. - L8565 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, 1.50-1.99"..
L8565
Leviton Bale Eye, Single/Double Weave, 1.50-1.99".. L8565
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 1.50-1.99" - Nominal Grip Size: 1.75 - Approximate Break Strength: 16,400 - Bale Length: 11" - Mesh Length: 36" - Eye Size: 7/16"

Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths.
Specifications:
- Cable DIA. Range: 1.50-1.99"
- Nominal Grip Size: 1.75
- Approximate Break Strength: 16,400
- Bale Length: 11"
- Mesh Length: 36"
- Eye Size: 7/16"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8565
Product Name Leviton Bale Eye, Single/Double Weave, 1.50-1.99"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Gland, Brass, 44Mm; Thread Size Imperial Amp Te Connectivity - 34M7681 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 1.34 to 1.73 inch (34 to 44 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details