TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, 2.00-2.49".. L8556

Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 2.00-2.49" - Nominal Grip Size: 2.25 - Approximate Break Strength: 18,500 - Bale Length: 12" - Mesh Length: 24" - Eye Size: 7/16"
Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 2.00-2.49" - Nominal Grip Size: 2.25 - Approximate Break Strength: 18,500 - Bale Length: 12" - Mesh Length: 24" - Eye Size: 7/16"

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, 2.00-2.49".. - L8556 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, 2.00-2.49"..
L8556
Leviton Bale Eye, Single/Double Weave, 2.00-2.49".. L8556
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 2.00-2.49" - Nominal Grip Size: 2.25 - Approximate Break Strength: 18,500 - Bale Length: 12" - Mesh Length: 24" - Eye Size: 7/16"

Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths.
Specifications:
- Cable DIA. Range: 2.00-2.49"
- Nominal Grip Size: 2.25
- Approximate Break Strength: 18,500
- Bale Length: 12"
- Mesh Length: 24"
- Eye Size: 7/16"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8556
Product Name Leviton Bale Eye, Single/Double Weave, 2.00-2.49"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Cable Glands - 1SNG601078R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details