TelephoneStuff.com Leviton Rotating Eye, Double Weave, 3.00-3.49" Cable.. L8589

Description
PS Series grips feature a double weave of galvanized steel strands for greater strength and added mesh contact with the cable. Leviton Double Weave Pulling Grips are designed to handle longer or heavier pulling jobs such as installation of underground cables, communication lines, and service lines. Double Weave Pulling Grips have a forged steel compact rotating eye which can be attached to a swivel. Specifications: - Cable DIA. Range: 3.00-3.49" - Nominal Grip Size: 3.24 - Approximate Break Strength: 48,000 - Bale Length: 10" - Mesh Length: 30" - Eye Size: 1-7/8"
Description
PS Series grips feature a double weave of galvanized steel strands for greater strength and added mesh contact with the cable. Leviton Double Weave Pulling Grips are designed to handle longer or heavier pulling jobs such as installation of underground cables, communication lines, and service lines. Double Weave Pulling Grips have a forged steel compact rotating eye which can be attached to a swivel. Specifications: - Cable DIA. Range: 3.00-3.49" - Nominal Grip Size: 3.24 - Approximate Break Strength: 48,000 - Bale Length: 10" - Mesh Length: 30" - Eye Size: 1-7/8"

Suppliers

Company
Product
Description
Supplier Links
Leviton Rotating Eye, Double Weave, 3.00-3.49" Cable.. - L8589 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Rotating Eye, Double Weave, 3.00-3.49" Cable..
L8589
Leviton Rotating Eye, Double Weave, 3.00-3.49" Cable.. L8589
PS Series grips feature a double weave of galvanized steel strands for greater strength and added mesh contact with the cable. Leviton Double Weave Pulling Grips are designed to handle longer or heavier pulling jobs such as installation of underground cables, communication lines, and service lines. Double Weave Pulling Grips have a forged steel compact rotating eye which can be attached to a swivel. Specifications: - Cable DIA. Range: 3.00-3.49" - Nominal Grip Size: 3.24 - Approximate Break Strength: 48,000 - Bale Length: 10" - Mesh Length: 30" - Eye Size: 1-7/8"

PS Series grips feature a double weave of galvanized steel strands for greater strength and added mesh contact with the cable. Leviton Double Weave Pulling Grips are designed to handle longer or heavier pulling jobs such as installation of underground cables, communication lines, and service lines. Double Weave Pulling Grips have a forged steel compact rotating eye which can be attached to a swivel.
Specifications:
- Cable DIA. Range: 3.00-3.49"
- Nominal Grip Size: 3.24
- Approximate Break Strength: 48,000
- Bale Length: 10"
- Mesh Length: 30"
- Eye Size: 1-7/8"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8589
Product Name Leviton Rotating Eye, Double Weave, 3.00-3.49" Cable..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1856073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.0787 inch (2 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Double sealed armoured cable gland - MIV-DSACABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
Conduit Gland SEM-FAST Straight - 3805213 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 0.6535 inch (16.6 mm)
View Details