TelephoneStuff.com Leviton Split Rod Single Weave, Offset Eye, Cable DIA.. L8713

Description
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 0.75-0.99" - Approximate Break Strength: 3,000 - Mesh length: 11"
Description
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 0.75-0.99" - Approximate Break Strength: 3,000 - Mesh length: 11"

Suppliers

Company
Product
Description
Supplier Links
Leviton Split Rod Single Weave, Offset Eye, Cable DIA.. - L8713 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Split Rod Single Weave, Offset Eye, Cable DIA..
L8713
Leviton Split Rod Single Weave, Offset Eye, Cable DIA.. L8713
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 0.75-0.99" - Approximate Break Strength: 3,000 - Mesh length: 11"

Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line.
Specifications:
- Cable DIA Range: 0.75-0.99"
- Approximate Break Strength: 3,000
- Mesh length: 11"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8713
Product Name Leviton Split Rod Single Weave, Offset Eye, Cable DIA..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605029R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 2084384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.7087 to 0.9843 inch (18 to 25 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248629 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details