TelephoneStuff.com Leviton Fiber Optic Grip Single Eye, Closed Mesh, Single.. L8811

Description
All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.37-0.48" - Approx. Break Strength: 300 - Bale Length: 5" - Mesh Length: 4"
Description
All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.37-0.48" - Approx. Break Strength: 300 - Bale Length: 5" - Mesh Length: 4"

Suppliers

Company
Product
Description
Supplier Links
Leviton Fiber Optic Grip Single Eye, Closed Mesh, Single.. - L8811 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Fiber Optic Grip Single Eye, Closed Mesh, Single..
L8811
Leviton Fiber Optic Grip Single Eye, Closed Mesh, Single.. L8811
All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used. Features: - Cable Dia. Range: 0.37-0.48" - Approx. Break Strength: 300 - Bale Length: 5" - Mesh Length: 4"

All Fiber Optic Support Grips are designed to wrap securely around fiber optic cable without damaging it. They are designed to reduce stress on cable in vertical, sloping, or horizontal positions. Single eye style grips afford lasting support for a wide variety of applications where fiber optic cable is used.
Features:
- Cable Dia. Range: 0.37-0.48"
- Approx. Break Strength: 300
- Bale Length: 5"
- Mesh Length: 4"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8811
Product Name Leviton Fiber Optic Grip Single Eye, Closed Mesh, Single..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805023 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 0.8386 inch (21.3 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Cable Glands - 2141064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details