TelephoneStuff.com Leviton Multi-Weave Flexible Eye, Conductor Grip Range.. L8664

Description
High Strength Pulling Grips are designed for situations where load and safety considerations require an extra high strength grip. They are most commonly used for attaching pulling lines to conductors, conductors to running boards, and conductor-to conductor connections. These grips can be used for pulling bare or insulated conductor, wire rope or synthetic rope. A Feed Tube is used when assembling synthetic rope into the High Strength Pulling Grip and is required on the two largest grip sizes. Specifications: - Grip Range - Conductor: 1.13-1.37" - Grip Range - Rope: 1.25-1.70" - Approximate Break Strength: 46,800 - Bale Length: 18" - Mesh Length: 76" - Color Code: Yellow - Flexible Eye Size: 0.625"
Description
High Strength Pulling Grips are designed for situations where load and safety considerations require an extra high strength grip. They are most commonly used for attaching pulling lines to conductors, conductors to running boards, and conductor-to conductor connections. These grips can be used for pulling bare or insulated conductor, wire rope or synthetic rope. A Feed Tube is used when assembling synthetic rope into the High Strength Pulling Grip and is required on the two largest grip sizes. Specifications: - Grip Range - Conductor: 1.13-1.37" - Grip Range - Rope: 1.25-1.70" - Approximate Break Strength: 46,800 - Bale Length: 18" - Mesh Length: 76" - Color Code: Yellow - Flexible Eye Size: 0.625"

Suppliers

Company
Product
Description
Supplier Links
Leviton Multi-Weave Flexible Eye, Conductor Grip Range.. - L8664 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Multi-Weave Flexible Eye, Conductor Grip Range..
L8664
Leviton Multi-Weave Flexible Eye, Conductor Grip Range.. L8664
High Strength Pulling Grips are designed for situations where load and safety considerations require an extra high strength grip. They are most commonly used for attaching pulling lines to conductors, conductors to running boards, and conductor-to conductor connections. These grips can be used for pulling bare or insulated conductor, wire rope or synthetic rope. A Feed Tube is used when assembling synthetic rope into the High Strength Pulling Grip and is required on the two largest grip sizes. Specifications: - Grip Range - Conductor: 1.13-1.37" - Grip Range - Rope: 1.25-1.70" - Approximate Break Strength: 46,800 - Bale Length: 18" - Mesh Length: 76" - Color Code: Yellow - Flexible Eye Size: 0.625"

High Strength Pulling Grips are designed for situations where load and safety considerations require an extra high strength grip. They are most commonly used for attaching pulling lines to conductors, conductors to running boards, and conductor-to conductor connections. These grips can be used for pulling bare or insulated conductor, wire rope or synthetic rope.
A Feed Tube is used when assembling synthetic rope into the High Strength Pulling Grip and is required on the two largest grip sizes.
Specifications:
- Grip Range - Conductor: 1.13-1.37"
- Grip Range - Rope: 1.25-1.70"
- Approximate Break Strength: 46,800
- Bale Length: 18"
- Mesh Length: 76"
- Color Code: Yellow
- Flexible Eye Size: 0.625"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8664
Product Name Leviton Multi-Weave Flexible Eye, Conductor Grip Range..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2100606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.5118 to 0.7874 inch (13 to 20 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Ventilation Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248651 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details