TelephoneStuff.com Leviton Standard Split Rod, Single Eye, Split Rod, Single.. L9637

Description
Split Rod Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Split rod support grips are utilized when the end of the cable cannot be feasibly accessed and the installation is temporary. Features: - Cable Dia. Range: 1.75-1.99" - Approx. Break Strength: 2640 - Bale Length: 14" - Mesh Length: 17"
Description
Split Rod Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Split rod support grips are utilized when the end of the cable cannot be feasibly accessed and the installation is temporary. Features: - Cable Dia. Range: 1.75-1.99" - Approx. Break Strength: 2640 - Bale Length: 14" - Mesh Length: 17"

Suppliers

Company
Product
Description
Supplier Links
Leviton Standard Split Rod, Single Eye, Split Rod, Single.. - L9637 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Standard Split Rod, Single Eye, Split Rod, Single..
L9637
Leviton Standard Split Rod, Single Eye, Split Rod, Single.. L9637
Split Rod Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Split rod support grips are utilized when the end of the cable cannot be feasibly accessed and the installation is temporary. Features: - Cable Dia. Range: 1.75-1.99" - Approx. Break Strength: 2640 - Bale Length: 14" - Mesh Length: 17"

Split Rod Support Grips are designed for loads up to 500 lbs. and vertical runs of no more than 100 feet. They are available in a variety of eye styles and cable ranges for supporting electrical cable, metal rods and tubing. Split rod support grips are utilized when the end of the cable cannot be feasibly accessed and the installation is temporary.
Features:
- Cable Dia. Range: 1.75-1.99"
- Approx. Break Strength: 2640
- Bale Length: 14"
- Mesh Length: 17"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L9637
Product Name Leviton Standard Split Rod, Single Eye, Split Rod, Single..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Bending-proof Nylon Cable Glands (Type A) - MIV-BPNCG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Cable and Cord Grips - 1920-1993-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
2 suppliers
Cable Glands - 2705194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Stainless Steel; Stainless Steel
Opening Diameter 0.2756 to 0.5118 inch (7 to 13 mm)
View Details