TelephoneStuff.com Hubbell Straight Nylon Connector Nylon Grip with 3/8".. CG304NM

Description
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Product Type: Deluxe Cord Grips - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon Connector Nylon Grip - Grip Cord Range (Diameter): .187"- .250" (.47- .63) - Grip Thread Size: 3/8" - Deluxe Grip Form Size: F1 - Operating Temperature: -30°F to +225°F (-34°C to +107°C) - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Recommended Knockout Hole Size: .671 to .701 (1.70 - 1.78) - Flammability: UL94-HB(Mesh) UL94-V2(Fitting) - Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2
Description
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Product Type: Deluxe Cord Grips - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon Connector Nylon Grip - Grip Cord Range (Diameter): .187"- .250" (.47- .63) - Grip Thread Size: 3/8" - Deluxe Grip Form Size: F1 - Operating Temperature: -30°F to +225°F (-34°C to +107°C) - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Recommended Knockout Hole Size: .671 to .701 (1.70 - 1.78) - Flammability: UL94-HB(Mesh) UL94-V2(Fitting) - Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2

Suppliers

Company
Product
Description
Supplier Links
Hubbell Straight Nylon Connector Nylon Grip with 3/8".. - CG304NM - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Straight Nylon Connector Nylon Grip with 3/8"..
CG304NM
Hubbell Straight Nylon Connector Nylon Grip with 3/8".. CG304NM
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Product Type: Deluxe Cord Grips - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon Connector Nylon Grip - Grip Cord Range (Diameter): .187"- .250" (.47- .63) - Grip Thread Size: 3/8" - Deluxe Grip Form Size: F1 - Operating Temperature: -30°F to +225°F (-34°C to +107°C) - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Recommended Knockout Hole Size: .671 to .701 (1.70 - 1.78) - Flammability: UL94-HB(Mesh) UL94-V2(Fitting) - Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings.
Features:
- Product Type: Deluxe Cord Grips
- Thread Type: N.P.T.
- Grip Style and Material: Straight Nylon Connector Nylon Grip
- Grip Cord Range (Diameter): .187"- .250" (.47- .63)
- Grip Thread Size: 3/8"
- Deluxe Grip Form Size: F1
- Operating Temperature: -30°F to +225°F (-34°C to +107°C)
- Mesh Grip Flammability Rating: UL 94-HB
- Fitting Flammability Rating: UL 94-V2
- Recommended Knockout Hole Size: .671 to .701 (1.70 - 1.78)
- Flammability: UL94-HB(Mesh) UL94-V2(Fitting)
- Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number CG304NM
Product Name Hubbell Straight Nylon Connector Nylon Grip with 3/8"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPGA - Conax Technologies
Specs
Application Probes
View Details