TelephoneStuff.com Hubbell Straight Nylon Connector Nylon Grip with 1".. CG812NM

Description
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon Connector Nylon Grip - Grip Cord Range (Diameter): .625"- .750" (1.59- 1.90) - Grip Thread Size: 1" - Deluxe Grip Form Size: F4 - Operating Temperature: -30°F to +225°F (-34°C to +107°C) - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Recommended Knockout Hole Size: 1.359 to 1.406 (3.45 - 3.57) - Flammability: UL94-HB (Mesh) UL94-V2 (Fitting) - Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2
Description
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon Connector Nylon Grip - Grip Cord Range (Diameter): .625"- .750" (1.59- 1.90) - Grip Thread Size: 1" - Deluxe Grip Form Size: F4 - Operating Temperature: -30°F to +225°F (-34°C to +107°C) - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Recommended Knockout Hole Size: 1.359 to 1.406 (3.45 - 3.57) - Flammability: UL94-HB (Mesh) UL94-V2 (Fitting) - Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2

Suppliers

Company
Product
Description
Supplier Links
Hubbell Straight Nylon Connector Nylon Grip with 1".. - CG812NM - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Straight Nylon Connector Nylon Grip with 1"..
CG812NM
Hubbell Straight Nylon Connector Nylon Grip with 1".. CG812NM
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon Connector Nylon Grip - Grip Cord Range (Diameter): .625"- .750" (1.59- 1.90) - Grip Thread Size: 1" - Deluxe Grip Form Size: F4 - Operating Temperature: -30°F to +225°F (-34°C to +107°C) - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Recommended Knockout Hole Size: 1.359 to 1.406 (3.45 - 3.57) - Flammability: UL94-HB (Mesh) UL94-V2 (Fitting) - Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings.
Features:
- Thread Type: N.P.T.
- Grip Style and Material: Straight Nylon Connector Nylon Grip
- Grip Cord Range (Diameter): .625"- .750" (1.59- 1.90)
- Grip Thread Size: 1"
- Deluxe Grip Form Size: F4
- Operating Temperature: -30°F to +225°F (-34°C to +107°C)
- Mesh Grip Flammability Rating: UL 94-HB
- Fitting Flammability Rating: UL 94-V2
- Recommended Knockout Hole Size: 1.359 to 1.406 (3.45 - 3.57)
- Flammability: UL94-HB (Mesh) UL94-V2 (Fitting)
- Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number CG812NM
Product Name Hubbell Straight Nylon Connector Nylon Grip with 1"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605008R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 1856096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 1.02 inch (26 mm)
View Details
Industrial Straight-Through Cable Gland - 5211329 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details