PS Series grips feature a double weave of galvanized steel strands for greater strength and added mesh contact with the cable. Leviton Double Weave Pulling Grips are designed to handle longer or heavier pulling jobs such as installation of underground cables, communication lines, and service lines. Double Weave Pulling Grips have a forged steel compact rotating eye which can be attached to a swivel.
Specifications:
- Cable DIA. Range: 3.50-3.99"
- Nominal Grip Size: 3.74
- Approximate Break Strength: 48,000
- Bale Length: 10"
- Mesh Length: 41"
- Eye Size: 1-7/8"
| TelephoneStuff.com | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | L8609 |
| Product Name | Leviton Rotating Eye, Double Weave, 3.50-3.99" Cable.. |
| Application | Cable & Wire |