TelephoneStuff.com Leviton Bale Eye, Single/Double Weave, 0.75-0.99".. L8563

Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 0.75-0.99" - Nominal Grip Size: 0.87 - Approximate Break Strength: 6,800 - Bale Length: 9" - Mesh Length: 36" - Eye Size: 1/4"
Description
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 0.75-0.99" - Nominal Grip Size: 0.87 - Approximate Break Strength: 6,800 - Bale Length: 9" - Mesh Length: 36" - Eye Size: 1/4"

Suppliers

Company
Product
Description
Supplier Links
Leviton Bale Eye, Single/Double Weave, 0.75-0.99".. - L8563 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bale Eye, Single/Double Weave, 0.75-0.99"..
L8563
Leviton Bale Eye, Single/Double Weave, 0.75-0.99".. L8563
Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths. Specifications: - Cable DIA. Range: 0.75-0.99" - Nominal Grip Size: 0.87 - Approximate Break Strength: 6,800 - Bale Length: 9" - Mesh Length: 36" - Eye Size: 1/4"

Leviton's P Series is recomended for heavy or rugged applications, and is ideally suited for overhead and underground installations. They are offered in short, standard or long mesh lengths.
Specifications:
- Cable DIA. Range: 0.75-0.99"
- Nominal Grip Size: 0.87
- Approximate Break Strength: 6,800
- Bale Length: 9"
- Mesh Length: 36"
- Eye Size: 1/4"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8563
Product Name Leviton Bale Eye, Single/Double Weave, 0.75-0.99"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Reducer - MIV-PRD - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Industrial Multi-Conductor Industrial Multi-Conductor - 4249647 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
Cable Glands - 2101355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details