TelephoneStuff.com Leviton Split Rod Single Weave, Offset Eye, Cable DIA.. L8721

Description
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 3.00-3.49" - Approximate Break Strength: 15.100 - Mesh length: 22"
Description
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 3.00-3.49" - Approximate Break Strength: 15.100 - Mesh length: 22"

Suppliers

Company
Product
Description
Supplier Links
Leviton Split Rod Single Weave, Offset Eye, Cable DIA.. - L8721 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Split Rod Single Weave, Offset Eye, Cable DIA..
L8721
Leviton Split Rod Single Weave, Offset Eye, Cable DIA.. L8721
Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line. Specifications: - Cable DIA Range: 3.00-3.49" - Approximate Break Strength: 15.100 - Mesh length: 22"

Slack Grips are reusable grips used for pulling slack in underground cable preparatory to final placement. They may also be used for cable removal. Slack Grips feature an offset eye for easy attachment to the pulling line.
Specifications:
- Cable DIA Range: 3.00-3.49"
- Approximate Break Strength: 15.100
- Mesh length: 22"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8721
Product Name Leviton Split Rod Single Weave, Offset Eye, Cable DIA..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2100623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Nylon Cable Gland(Type A) -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4220612 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.4724 inch (12 mm)
View Details
3 suppliers