TelephoneStuff.com Leviton Rotating Eye, Double Weave, 0.75-0.99" Cable.. L8583

Description
PS Series grips feature a double weave of galvanized steel strands for greater strength and added mesh contact with the cable. Leviton Double Weave Pulling Grips are designed to handle longer or heavier pulling jobs such as installation of underground cables, communication lines, and service lines. Double Weave Pulling Grips have a forged steel compact rotating eye which can be attached to a swivel. Specifications: - Cable DIA. Range: 0.75-0.99" - Nominal Grip Size: 0.87 - Approximate Break Strength: 9,600 - Bale Length: 6" - Mesh Length: 20" - Eye Size: 1"
Description
PS Series grips feature a double weave of galvanized steel strands for greater strength and added mesh contact with the cable. Leviton Double Weave Pulling Grips are designed to handle longer or heavier pulling jobs such as installation of underground cables, communication lines, and service lines. Double Weave Pulling Grips have a forged steel compact rotating eye which can be attached to a swivel. Specifications: - Cable DIA. Range: 0.75-0.99" - Nominal Grip Size: 0.87 - Approximate Break Strength: 9,600 - Bale Length: 6" - Mesh Length: 20" - Eye Size: 1"

Suppliers

Company
Product
Description
Supplier Links
Leviton Rotating Eye, Double Weave, 0.75-0.99" Cable.. - L8583 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Rotating Eye, Double Weave, 0.75-0.99" Cable..
L8583
Leviton Rotating Eye, Double Weave, 0.75-0.99" Cable.. L8583
PS Series grips feature a double weave of galvanized steel strands for greater strength and added mesh contact with the cable. Leviton Double Weave Pulling Grips are designed to handle longer or heavier pulling jobs such as installation of underground cables, communication lines, and service lines. Double Weave Pulling Grips have a forged steel compact rotating eye which can be attached to a swivel. Specifications: - Cable DIA. Range: 0.75-0.99" - Nominal Grip Size: 0.87 - Approximate Break Strength: 9,600 - Bale Length: 6" - Mesh Length: 20" - Eye Size: 1"

PS Series grips feature a double weave of galvanized steel strands for greater strength and added mesh contact with the cable. Leviton Double Weave Pulling Grips are designed to handle longer or heavier pulling jobs such as installation of underground cables, communication lines, and service lines. Double Weave Pulling Grips have a forged steel compact rotating eye which can be attached to a swivel.
Specifications:
- Cable DIA. Range: 0.75-0.99"
- Nominal Grip Size: 0.87
- Approximate Break Strength: 9,600
- Bale Length: 6"
- Mesh Length: 20"
- Eye Size: 1"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L8583
Product Name Leviton Rotating Eye, Double Weave, 0.75-0.99" Cable..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 1SNG604003R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details