TelephoneStuff.com Leviton Single Weave Galvanized Steel Mesh, Cable DIA... L7511

Description
Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the internal termination. Wide-Range Grips are recommended for use in wiring of enclosures, power boxes, machine tools, and power centers. They include an insulated bushing (dust-tight). Specifications: - Straight Fitting - Cable DIA range: 2.00-2.45" - NPT size: 2-1/2" - Mesh length at nominal DIA.: 13-1/2" - Minimum distance between grips: 3-5/8
Description
Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the internal termination. Wide-Range Grips are recommended for use in wiring of enclosures, power boxes, machine tools, and power centers. They include an insulated bushing (dust-tight). Specifications: - Straight Fitting - Cable DIA range: 2.00-2.45" - NPT size: 2-1/2" - Mesh length at nominal DIA.: 13-1/2" - Minimum distance between grips: 3-5/8

Suppliers

Company
Product
Description
Supplier Links
Leviton Single Weave Galvanized Steel Mesh, Cable DIA... - L7511 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Single Weave Galvanized Steel Mesh, Cable DIA...
L7511
Leviton Single Weave Galvanized Steel Mesh, Cable DIA... L7511
Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the internal termination. Wide-Range Grips are recommended for use in wiring of enclosures, power boxes, machine tools, and power centers. They include an insulated bushing (dust-tight). Specifications: - Straight Fitting - Cable DIA range: 2.00-2.45" - NPT size: 2-1/2" - Mesh length at nominal DIA.: 13-1/2" - Minimum distance between grips: 3-5/8

Strain-Relief Grips are used to connect cord or cable to electrical enclosures and equipment. These grips prevent pullout due to tension and limit the arc or bend at the point of entry; strain is distributed over the length of mesh rather than concentrated at one point or transferred to the internal termination.
Wide-Range Grips are recommended for use in wiring of enclosures, power boxes, machine tools, and power centers. They include an insulated bushing (dust-tight).
Specifications:
- Straight Fitting
- Cable DIA range: 2.00-2.45"
- NPT size: 2-1/2"
- Mesh length at nominal DIA.: 13-1/2"
- Minimum distance between grips: 3-5/8

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L7511
Product Name Leviton Single Weave Galvanized Steel Mesh, Cable DIA...
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 1SNG602105R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details