TelephoneStuff.com Hubbell Straight Nylon Connector Nylon Grip with 3/4".. CG608NM

Description
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon Connector Nylon Grip - Grip Cord Range (Diameter): .375"- .500" (.95- 1.27) - Grip Thread Size: 3/4" - Deluxe Grip Form Size: F3 - Operating Temperature: -30°F to +225°F (-34°C to +107°C) - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Recommended Knockout Hole Size: 1.094 to 1.141 (2.78 - 2.90) - Flammability: UL94-HB (Mesh) UL94-V2 (Fitting) - Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2
Description
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon Connector Nylon Grip - Grip Cord Range (Diameter): .375"- .500" (.95- 1.27) - Grip Thread Size: 3/4" - Deluxe Grip Form Size: F3 - Operating Temperature: -30°F to +225°F (-34°C to +107°C) - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Recommended Knockout Hole Size: 1.094 to 1.141 (2.78 - 2.90) - Flammability: UL94-HB (Mesh) UL94-V2 (Fitting) - Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2

Suppliers

Company
Product
Description
Supplier Links
Hubbell Straight Nylon Connector Nylon Grip with 3/4".. - CG608NM - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Straight Nylon Connector Nylon Grip with 3/4"..
CG608NM
Hubbell Straight Nylon Connector Nylon Grip with 3/4".. CG608NM
Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings. Features: - Thread Type: N.P.T. - Grip Style and Material: Straight Nylon Connector Nylon Grip - Grip Cord Range (Diameter): .375"- .500" (.95- 1.27) - Grip Thread Size: 3/4" - Deluxe Grip Form Size: F3 - Operating Temperature: -30°F to +225°F (-34°C to +107°C) - Mesh Grip Flammability Rating: UL 94-HB - Fitting Flammability Rating: UL 94-V2 - Recommended Knockout Hole Size: 1.094 to 1.141 (2.78 - 2.90) - Flammability: UL94-HB (Mesh) UL94-V2 (Fitting) - Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2

Deluxe Cord Grips completely eliminate pull tension on terminals, control cable arc-of-bend, prevent cord pull-out, and provide a liquid tight seal. They are offered with either aluminum, stainless steel or nylon fittings.
Features:
- Thread Type: N.P.T.
- Grip Style and Material: Straight Nylon Connector Nylon Grip
- Grip Cord Range (Diameter): .375"- .500" (.95- 1.27)
- Grip Thread Size: 3/4"
- Deluxe Grip Form Size: F3
- Operating Temperature: -30°F to +225°F (-34°C to +107°C)
- Mesh Grip Flammability Rating: UL 94-HB
- Fitting Flammability Rating: UL 94-V2
- Recommended Knockout Hole Size: 1.094 to 1.141 (2.78 - 2.90)
- Flammability: UL94-HB (Mesh) UL94-V2 (Fitting)
- Hazardous Locations: Suitable for use in hazardous locations per Class I, Div. 2, Class II, Div. 1 & 2, Class III, Div. 1 & 2

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number CG608NM
Product Name Hubbell Straight Nylon Connector Nylon Grip with 3/4"..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 1856076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.3150 inch (8 mm)
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Through Type Brass Cable Glands - MIV-Through Type Brass Cable Glands - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details