TelephoneStuff.com Leviton Bus-Drop, Locking Bale, 0.53-0.73" Cable Dia... L7993

Description
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with either locking bale or single eye attachments. Features: - Cable Dia. Range: 0.53-0.73" - Approx. Break Strength: 1,100
Description
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with either locking bale or single eye attachments. Features: - Cable Dia. Range: 0.53-0.73" - Approx. Break Strength: 1,100

Suppliers

Company
Product
Description
Supplier Links
Leviton Bus-Drop, Locking Bale, 0.53-0.73" Cable Dia... - L7993 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Bus-Drop, Locking Bale, 0.53-0.73" Cable Dia...
L7993
Leviton Bus-Drop, Locking Bale, 0.53-0.73" Cable Dia... L7993
Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with either locking bale or single eye attachments. Features: - Cable Dia. Range: 0.53-0.73" - Approx. Break Strength: 1,100

Bus-Drop Grips are used as cable support. They relieve any direct tension from the critical connection and absorb vibration and flexing. Bus-Drop Grips are woven of galvanized steel wire. They are offered with either locking bale or single eye attachments.
Features:
- Cable Dia. Range: 0.53-0.73"
- Approx. Break Strength: 1,100

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number L7993
Product Name Leviton Bus-Drop, Locking Bale, 0.53-0.73" Cable Dia...
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details