TelephoneStuff.com Hubbell Multiple Strength Overhead Pulling Grips with.. 03302054

Description
Multiple Strength Overhead Pulling Grips with Flexible Eye are designed for pulling ACSR, aluminum, or copper bare conductor, ground wires, messenger strands, wire rope, and insulated cables. Overhead Pulling Grips Features: - Cable Diameter Range: 1.50" - 1.74" - Approximate Breaking Strength: 30,600 lbs - E: 12" - M: 60" - A-Eye Diameter: 1/2" - Color Code: Red
Description
Multiple Strength Overhead Pulling Grips with Flexible Eye are designed for pulling ACSR, aluminum, or copper bare conductor, ground wires, messenger strands, wire rope, and insulated cables. Overhead Pulling Grips Features: - Cable Diameter Range: 1.50" - 1.74" - Approximate Breaking Strength: 30,600 lbs - E: 12" - M: 60" - A-Eye Diameter: 1/2" - Color Code: Red

Suppliers

Company
Product
Description
Supplier Links
Hubbell Multiple Strength Overhead Pulling Grips with.. - 03302054 - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Multiple Strength Overhead Pulling Grips with..
03302054
Hubbell Multiple Strength Overhead Pulling Grips with.. 03302054
Multiple Strength Overhead Pulling Grips with Flexible Eye are designed for pulling ACSR, aluminum, or copper bare conductor, ground wires, messenger strands, wire rope, and insulated cables. Overhead Pulling Grips Features: - Cable Diameter Range: 1.50" - 1.74" - Approximate Breaking Strength: 30,600 lbs - E: 12" - M: 60" - A-Eye Diameter: 1/2" - Color Code: Red

Multiple Strength Overhead Pulling Grips with Flexible Eye are designed for pulling ACSR, aluminum, or copper bare conductor, ground wires, messenger strands, wire rope, and insulated cables.
Overhead Pulling Grips Features:
- Cable Diameter Range: 1.50" - 1.74"
- Approximate Breaking Strength: 30,600 lbs
- E: 12"
- M: 60"
- A-Eye Diameter: 1/2"
- Color Code: Red

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Sealing Glands
Product Number 03302054
Product Name Hubbell Multiple Strength Overhead Pulling Grips with..
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG603005R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details
Cable Glands - 127647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.1575 to 0.2756 inch (4 to 7 mm)
View Details
Traction Relief Cable Gland - 5306012 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details